Defender Security Services, Inc. 3 Rg58 Extension Cable; Connector Type A Defender Security 15-WC05R

Description
3 RG58 Extension Cable; Connector Type A:SMA RP Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black
Datasheet
Description
3 RG58 Extension Cable; Connector Type A:SMA RP Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Rg58 Extension Cable; Connector Type A Defender Security - 04X3945 - Newark, An Avnet Company
Chicago, IL, United States
3 Rg58 Extension Cable; Connector Type A Defender Security
04X3945
3 Rg58 Extension Cable; Connector Type A Defender Security 04X3945
3 RG58 Extension Cable; Connector Type A:SMA RP Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black

3 RG58 Extension Cable; Connector Type A:SMA RP Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04X3945
Product Name 3 Rg58 Extension Cable; Connector Type A Defender Security
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details