Deca Vibrator Dust Collectors

Description
Features • Stainless Steel Construction, Longer life especially in arduous conditions. • Direct acting Electrovalves, no pneumatic connections to come loose or leak. • Electrovalves mounted outside the body to give easier access for maintenance. • New design of weatherproof cowl, guarantees no water penetration even if the rain is horizontal. • Easier & quicker element access, Removal of the new design weatherproof cowl gives immediate access into the clean air chamber for element removal. • Simple element seal, using the long tested design of push fit elements. No extra seals to be replaced or fittings required for bolting down elements to create seal. • Easy element removal, using the simple extract tool provided. • Easy site fitting, because of it's innovative design the unit can be broken down piece small to enable it to be fitted at high level without the use of a crane. • Downflow dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. • Pneumatic control, provides a more cost effective alternative to flame proof solenoids when sited in hazardous areas. • Pressure differential Manometer, to provide instant viewing of element condition. • Delta ' P ' control, provides more efficient filtration by only cleaning down when the pre set pressure drop over the elements calls for cleaning, saving valuable usage of expensive compressed air. • Pressure relief valve, available on circular range to protect against overpressure. Self sealing when the pressure reverts to normal.
Description
Features • Stainless Steel Construction, Longer life especially in arduous conditions. • Direct acting Electrovalves, no pneumatic connections to come loose or leak. • Electrovalves mounted outside the body to give easier access for maintenance. • New design of weatherproof cowl, guarantees no water penetration even if the rain is horizontal. • Easier & quicker element access, Removal of the new design weatherproof cowl gives immediate access into the clean air chamber for element removal. • Simple element seal, using the long tested design of push fit elements. No extra seals to be replaced or fittings required for bolting down elements to create seal. • Easy element removal, using the simple extract tool provided. • Easy site fitting, because of it's innovative design the unit can be broken down piece small to enable it to be fitted at high level without the use of a crane. • Downflow dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. • Pneumatic control, provides a more cost effective alternative to flame proof solenoids when sited in hazardous areas. • Pressure differential Manometer, to provide instant viewing of element condition. • Delta ' P ' control, provides more efficient filtration by only cleaning down when the pre set pressure drop over the elements calls for cleaning, saving valuable usage of expensive compressed air. • Pressure relief valve, available on circular range to protect against overpressure. Self sealing when the pressure reverts to normal.

Suppliers

Company
Product
Description
Supplier Links
Features • Stainless Steel Construction, Longer life especially in arduous conditions. • Direct acting Electrovalves, no pneumatic connections to come loose or leak. • Electrovalves mounted outside the body to give easier access for maintenance. • New design of weatherproof cowl, guarantees no water penetration even if the rain is horizontal. • Easier & quicker element access, Removal of the new design weatherproof cowl gives immediate access into the clean air chamber for element removal. • Simple element seal, using the long tested design of push fit elements. No extra seals to be replaced or fittings required for bolting down elements to create seal. • Easy element removal, using the simple extract tool provided. • Easy site fitting, because of it's innovative design the unit can be broken down piece small to enable it to be fitted at high level without the use of a crane. • Downflow dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. • Pneumatic control, provides a more cost effective alternative to flame proof solenoids when sited in hazardous areas. • Pressure differential Manometer, to provide instant viewing of element condition. • Delta ' P ' control, provides more efficient filtration by only cleaning down when the pre set pressure drop over the elements calls for cleaning, saving valuable usage of expensive compressed air. • Pressure relief valve, available on circular range to protect against overpressure. Self sealing when the pressure reverts to normal.

Features

• Stainless Steel Construction, Longer life especially in arduous conditions.
• Direct acting Electrovalves, no pneumatic connections to come loose or leak.
• Electrovalves mounted outside the body to give easier access for maintenance.
• New design of weatherproof cowl, guarantees no water penetration even if the rain is horizontal.
• Easier & quicker element access, Removal of the new design weatherproof cowl gives immediate access into the clean air chamber for element removal.
• Simple element seal, using the long tested design of push fit elements. No extra seals to be replaced or fittings required for bolting down elements to create seal.
• Easy element removal, using the simple extract tool provided.
• Easy site fitting, because of it's innovative design the unit can be broken down piece small to enable it to be fitted at high level without the use of a crane.
• Downflow dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present.
• Built in fan, saves requirement of expensive ductwork to floor mounted fan.
• Fan discharge damper, to adjust to the required air volume.
• Pneumatic control, provides a more cost effective alternative to flame proof solenoids when sited in hazardous areas.
• Pressure differential Manometer, to provide instant viewing of element condition.
• Delta ' P ' control, provides more efficient filtration by only cleaning down when the pre set pressure drop over the elements calls for cleaning, saving valuable usage of expensive compressed air.
• Pressure relief valve, available on circular range to protect against overpressure. Self sealing when the pressure reverts to normal.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Dust Collectors and Dust Collector Filters
Product Number Dust Collectors
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (64x)
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
Dust Control - F 300 - Bratney Companies
Bratney Companies
Specs
Applications Abrasives; FinePowders
Features Continuous
Process Dry Type
View Details