Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL OXIDE VARISTORS (MOVS)
DEAN TECHNOLOGY
Z21L330 -- RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Dean Technology
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Z21L330
Description
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Description
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
70016279
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
70016279
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Metal Oxide Varistors (MOVs)
Product Number
70016279
Product Name
RADIAL LEAD MOV - LOW VOLTAGE - , 65V, 20A, 7500PF
Mounting / Packaging
Leads
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
240179
Specs
Standards and Certifications
RoHS
View Details
ASCO Power Technologies
AC Power 1 Pole
Specs
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
RoHS; UL
View Details
Trigon Components, Inc.
VMO20 Series
Specs
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (V
S
)
18 to 1800 volts
View Details
MDE Semiconductor, Inc.
Metal Oxide Varistors MOV Series
MDE-34S201KBD-MDE-34S182KBD
Specs
Configuration
Single Device
Mounting / Packaging
Bare Disc
Standards and Certifications
RoHS; UL
View Details