DEAN TECHNOLOGY
MP3506 -- BRIDGE RECTIFIER; 600V; 400A; 420V; 35A
Dean Technology
Bridge Rectifier; 600V; 400A; 420V; 35A
MP3506
Description
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Description
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Suppliers
Bridge Rectifier; 600V; 400A; 420V; 35A
70016030
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Features:
- Ratings to 1000 V PRV
- 400 A Surge Capability
- High Efficiency
- UL Recognized File # E106441
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
70016030 |
|
Product Name
|
Bridge Rectifier; 600V; 400A; 420V; 35A |
|
Package
|
Molded Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
20 amps
VRRM
200 volts
View Details
Package
TO-220; TO-220AC
RoHS Compliant
RoHS
Tj
-55 C (-67 F)
View Details
Rectifier Configuration / Technology
Bridge
Package
Module
RoHS Compliant
RoHS
View Details
6 suppliers