DEAN TECHNOLOGY
MP3504 -- BRIDGE RECTIFIER; 400V; 400A; 280V; 35A
Dean Technology
Bridge Rectifier; 400V; 400A; 280V; 35A
MP3504
Description
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Description
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Suppliers
Bridge Rectifier; 400V; 400A; 280V; 35A
70016029
Features:
Ratings to 1000 V PRV
400 A Surge Capability
High Efficiency
UL Recognized File # E106441
Features:
- Ratings to 1000 V PRV
- 400 A Surge Capability
- High Efficiency
- UL Recognized File # E106441
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
70016029 |
|
Product Name
|
Bridge Rectifier; 400V; 400A; 280V; 35A |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
7.5 volts
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.5500 volts
View Details