Dean Technology Bridge Rectifier; 200V; 400A; 140V; 35A MP3502

Description
Features: Ratings to 1000 V PRV 400 A Surge Capability High Efficiency UL Recognized File # E106441
Description
Features: Ratings to 1000 V PRV 400 A Surge Capability High Efficiency UL Recognized File # E106441

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 200V; 400A; 140V; 35A - 70016028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 200V; 400A; 140V; 35A
70016028
Bridge Rectifier; 200V; 400A; 140V; 35A 70016028
Features: Ratings to 1000 V PRV 400 A Surge Capability High Efficiency UL Recognized File # E106441

Features:

  • Ratings to 1000 V PRV
  • 400 A Surge Capability
  • High Efficiency
  • UL Recognized File # E106441
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016028
Product Name Bridge Rectifier; 200V; 400A; 140V; 35A
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6525 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details