Dean Technology Bridge Rectifier; 1000V; 300A; 700V; 8A KBU810

Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705
Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 1000V; 300A; 700V; 8A - 70016027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 1000V; 300A; 700V; 8A
70016027
Bridge Rectifier; 1000V; 300A; 700V; 8A 70016027
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016027
Product Name Bridge Rectifier; 1000V; 300A; 700V; 8A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219958 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details