Dean Technology Bridge Rectifier; 50V; 300A; 35V; 8A KBU8005

Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 125 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material
Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 125 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 50V; 300A; 35V; 8A - 70016021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 50V; 300A; 35V; 8A
70016021
Bridge Rectifier; 50V; 300A; 35V; 8A 70016021
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 125 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Features:

  • Ratings to 1000 V PRV
  • Ideal for Printed Circuit Board
  • Surge Overload Rating to 125 Amperes Peak
  • Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product
  • UL Recognized: File #E106441
  • UL Recognized 94V-O Plastic Material
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016021
Product Name Bridge Rectifier; 50V; 300A; 35V; 8A
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - BAS40L-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details