Dean Technology Bridge Rectifier; 400V; 200A; 280V; 4A KBU404

Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705
Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 400V; 200A; 280V; 4A - 70016016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 400V; 200A; 280V; 4A
70016016
Bridge Rectifier; 400V; 200A; 280V; 4A 70016016
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016016
Product Name Bridge Rectifier; 400V; 200A; 280V; 4A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details