Dean Technology HVC Single Phase Standard Diode KBU1010

Description
BRIDGE RECTIFIER 10A 1000V 1-PH
Description
BRIDGE RECTIFIER 10A 1000V 1-PH

Suppliers

Company
Product
Description
Supplier Links
HVC Single Phase Standard Diode - KBU1010 - Galco Industrial Electronics
Madison Heights, MI, United States
HVC Single Phase Standard Diode
KBU1010
HVC Single Phase Standard Diode KBU1010
BRIDGE RECTIFIER 10A 1000V 1-PH

BRIDGE RECTIFIER 10A 1000V 1-PH

Supplier's Site
Bridge Rectifier; 1000V; 250A; 420V; 10A - 70016014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 1000V; 250A; 420V; 10A
70016014
Bridge Rectifier; 1000V; 250A; 420V; 10A 70016014
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards

Features:

  • Diffused Junction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Diodes Diodes
Product Number KBU1010 70016014
Product Name HVC Single Phase Standard Diode Bridge Rectifier; 1000V; 250A; 420V; 10A
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details