DEAN TECHNOLOGY
KBPC6005 -- BRIDGE RECTIFIER; 50V; 150A; 35V; 6A
Dean Technology
Bridge Rectifier; 50V; 150A; 35V; 6A
KBPC6005
Description
Features:
Surge Overload Rating — 125 Amperes Peak
Low Forward Voltage Drop
Small Size; Simple Installation
Silver Plated Copper Leads
Mounting Position: Any
Description
Features:
Surge Overload Rating — 125 Amperes Peak
Low Forward Voltage Drop
Small Size; Simple Installation
Silver Plated Copper Leads
Mounting Position: Any
Suppliers
Bridge Rectifier; 50V; 150A; 35V; 6A
70016008
Features:
Surge Overload Rating — 125 Amperes Peak
Low Forward Voltage Drop
Small Size; Simple Installation
Silver Plated Copper Leads
Mounting Position: Any
Features:
- Surge Overload Rating — 125 Amperes Peak
- Low Forward Voltage Drop
- Small Size; Simple Installation
- Silver Plated Copper Leads
- Mounting Position: Any
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
70016008 |
|
Product Name
|
Bridge Rectifier; 50V; 150A; 35V; 6A |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
General Purpose; Zener
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
110 mA
IR
2 mA
View Details