Dean Technology Bridge Rectifier; 1000V; 400A; 700V; 35A KBPC3510

Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705
Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 1000V; 400A; 700V; 35A - 70016007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 1000V; 400A; 700V; 35A
70016007
Bridge Rectifier; 1000V; 400A; 700V; 35A 70016007
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site
HVC Single Phase Standard Diode - KBPC3510 - Galco Industrial Electronics
Madison Heights, MI, United States
HVC Single Phase Standard Diode
KBPC3510
HVC Single Phase Standard Diode KBPC3510
Bridge Rectifier 35A 1000V 1-PH

Bridge Rectifier 35A 1000V 1-PH

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Diodes Diodes
Product Number 70016007 KBPC3510
Product Name Bridge Rectifier; 1000V; 400A; 700V; 35A HVC Single Phase Standard Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details