Dean Technology Bridge Rectifier; 50V; 400A; 35V; 35A KBPC35005

Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705
Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 50V; 400A; 35V; 35A - 70016002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 50V; 400A; 35V; 35A
70016002
Bridge Rectifier; 50V; 400A; 35V; 35A 70016002
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016002
Product Name Bridge Rectifier; 50V; 400A; 35V; 35A
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Illuminance sensors - S13948-01SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details