Dean Technology Bridge Rectifier; 800V; 150A; 420V; 10A KBPC1008P

Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material
Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 800V; 150A; 420V; 10A - 70015994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 800V; 150A; 420V; 10A
70015994
Bridge Rectifier; 800V; 150A; 420V; 10A 70015994
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Features:

  • Ratings to 1000 V PRV
  • Ideal for Printed Circuit Board
  • Surge Overload Rating to 150 Amperes Peak
  • Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product
  • UL Recognized: File #E106441
  • UL Recognized 94V-O Plastic Material
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015994
Product Name Bridge Rectifier; 800V; 150A; 420V; 10A
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details