Dean Technology Bridge Rectifier; 200V; 150A; 140V; 10A KBPC1002P

Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material
Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 200V; 150A; 140V; 10A - 70015992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 200V; 150A; 140V; 10A
70015992
Bridge Rectifier; 200V; 150A; 140V; 10A 70015992
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Features:

  • Ratings to 1000 V PRV
  • Ideal for Printed Circuit Board
  • Surge Overload Rating to 150 Amperes Peak
  • Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product
  • UL Recognized: File #E106441
  • UL Recognized 94V-O Plastic Material
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015992
Product Name Bridge Rectifier; 200V; 150A; 140V; 10A
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details