Dean Technology Bridge Rectifier; 100V; 40A; 70V; 2A; through hole KBP01G

Description
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 100V; 40A; 70V; 2A; through hole - 70015990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 100V; 40A; 70V; 2A; through hole
70015990
Bridge Rectifier; 100V; 40A; 70V; 2A; through hole 70015990
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • High Case Dielectric Strength of 1500 VRMS
  • Low Reverse Leakage Current
  • Surge Overload Rating to 40 A Peak
  • Ideal for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015990
Product Name Bridge Rectifier; 100V; 40A; 70V; 2A; through hole
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details