Dean Technology Bridge Rectifier; 200V; 200A; 140V; 4A KBL402

Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705
Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 200V; 200A; 140V; 4A - 70015986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 200V; 200A; 140V; 4A
70015986
Bridge Rectifier; 200V; 200A; 140V; 4A 70015986
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015986
Product Name Bridge Rectifier; 200V; 200A; 140V; 4A
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diode - 66843292 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details