Dean Technology Bridge Rectifier; DIP; 600V; 30A; 420v;1A DF06M

Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; DIP; 600V; 30A; 420v;1A - 70015983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; DIP; 600V; 30A; 420v;1A
70015983
Bridge Rectifier; DIP; 600V; 30A; 420v;1A 70015983
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • Diffused Junction
  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 50 A Peak
  • Designed for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015983
Product Name Bridge Rectifier; DIP; 600V; 30A; 420v;1A
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details