Dean Technology Bridge Rectifier; DIP; 400V; 50A; 280V;1A DF04M

Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; DIP; 400V; 50A; 280V;1A - 70015982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; DIP; 400V; 50A; 280V;1A
70015982
Bridge Rectifier; DIP; 400V; 50A; 280V;1A 70015982
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • Diffused Junction
  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 50 A Peak
  • Designed for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015982
Product Name Bridge Rectifier; DIP; 400V; 50A; 280V;1A
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4964US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 264 mA
IR 5 mA
View Details