Dean Technology Bridge Rectifier; DIP; 100V; 50A; 70V; 1A DF01M

Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; DIP; 100V; 50A; 70V; 1A - 70015980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; DIP; 100V; 50A; 70V; 1A
70015980
Bridge Rectifier; DIP; 100V; 50A; 70V; 1A 70015980
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • Diffused Junction
  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 50 A Peak
  • Designed for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015980
Product Name Bridge Rectifier; DIP; 100V; 50A; 70V; 1A
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details