Dean Technology Bridge Rectifier; DIP; 50V; 50A; 35V; 1A DF005M

Description
Features: Glass Passivated Die Construction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications UL Listed Under Recognized Component Index, File Number E94661 Lead Free Finish, RoHS Compliant
Description
Features: Glass Passivated Die Construction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications UL Listed Under Recognized Component Index, File Number E94661 Lead Free Finish, RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; DIP; 50V; 50A; 35V; 1A - 70015979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; DIP; 50V; 50A; 35V; 1A
70015979
Bridge Rectifier; DIP; 50V; 50A; 35V; 1A 70015979
Features: Glass Passivated Die Construction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications UL Listed Under Recognized Component Index, File Number E94661 Lead Free Finish, RoHS Compliant

Features:

  • Glass Passivated Die Construction
  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 50 A Peak
  • Designed for Printed Circuit Board Applications
  • UL Listed Under Recognized Component Index, File Number E94661
  • Lead Free Finish, RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015979
Product Name Bridge Rectifier; DIP; 50V; 50A; 35V; 1A
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details