DEAN TECHNOLOGY
1N5408 -- RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 1200V
Dean Technology
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 1200V
1N5408
Description
Features:
Low Forward Voltage Drop
High Surge Current Capability
-
Allied Electronics, Inc.
-
Galco Industrial Electronics
Description
Features:
Low Forward Voltage Drop
High Surge Current Capability
Suppliers
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 1200V
70015978
Features:
Low Forward Voltage Drop
High Surge Current Capability
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
Step Recovery Diodes |
|
Product Number
|
70015978 |
1N5408 |
|
Product Name
|
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 1200V |
HVC Standard Recovery |
|
Package
|
Case 267-03
|
|
|
VRRM
|
1200 volts
|
|
|
IFSM
|
200 amps
|
|
|
VF
|
1.2 volts
|
|
Unlock Full Specs
to access all available technical data