DEAN TECHNOLOGY
1N5407 -- RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 800V
Dean Technology
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 800V
1N5407
Description
Features:
Low Forward Voltage Drop
High Surge Current Capability
Description
Features:
Low Forward Voltage Drop
High Surge Current Capability
Suppliers
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 800V
70015977
Features:
Low Forward Voltage Drop
High Surge Current Capability
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
70015977 |
|
Product Name
|
RECTIFIER; 3A; 1.2V(MAX); 500 UA (TYP.); 200A; 800V |
|
Package
|
Case 267-03
|
|
VRRM
|
1000 volts
|
|
IFSM
|
200 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-214AB (SMC)
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
100 volts
View Details