DComponents Corporation Single Diodes US1M

Description
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-US1MTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-US1MTR-ND
Single Diodes 5245-US1MTR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 5245-US1MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-US1MDKR-ND
Single Diodes 5245-US1MDKR-ND
DIODE STANDARD 1000V 1A DO214AC

DIODE STANDARD 1000V 1A DO214AC

Buy Now Datasheet
Single Diodes - 5245-US1MCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-US1MCT-ND
Single Diodes 5245-US1MCT-ND
DIODE STANDARD 1000V 1A DO214AC

DIODE STANDARD 1000V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-US1MTR-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6515LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details