DComponents Corporation Single Diodes P2000D

Description
Diode Standard 200V 20A Through Hole P600
Request a Quote Datasheet
Description
Diode Standard 200V 20A Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-P2000DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-P2000DTR-ND
Single Diodes 5245-P2000DTR-ND
Diode Standard 200V 20A Through Hole P600

Diode Standard 200V 20A Through Hole P600

Buy Now Datasheet
Single Diodes - 5245-P2000DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-P2000DCT-ND
Single Diodes 5245-P2000DCT-ND
DIODE STANDARD 200V 20A P600

DIODE STANDARD 200V 20A P600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-P2000DTR-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details