DComponents Corporation PMIC - Voltage Regulators - Linear LDI1117-1.8U

Description
Volt. Reg. 20V..1.782V, 1.818V
Description
Volt. Reg. 20V..1.782V, 1.818V
Datasheet
Datasheet Summary
Powered by GS/AI

The LDI1117-1.8U is a low dropout (LDO) linear voltage regulator designed to provide a fixed output voltage of 1.8V. It operates with an input voltage range of 3.2V to 10V and can deliver output currents up to 1.35A. The dropout voltage is specified at 1.15V when supplying 1A, making it suitable for applications where minimal voltage drop is critical. This regulator features integrated current limiting and thermal overload protection, ensuring reliable operation under varying load conditions. It has a line regulation of 0.2% and a load regulation of 0.4%, indicating stable output voltage across different input voltages and load currents. The quiescent current is low, typically around 10mA, which contributes to overall efficiency. The LDI1117-1.8U is compliant with RoHS standards and is available in a SOT-89 package, making it suitable for compact designs. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters.

Datasheet Summary
Powered by GS/AI

The LDI1117-1.8U is a low dropout (LDO) linear voltage regulator designed to provide a fixed output voltage of 1.8V. It operates with an input voltage range of 3.2V to 10V and can deliver output currents up to 1.35A. The dropout voltage is specified at 1.15V when supplying 1A, making it suitable for applications where minimal voltage drop is critical. This regulator features integrated current limiting and thermal overload protection, ensuring reliable operation under varying load conditions. It has a line regulation of 0.2% and a load regulation of 0.4%, indicating stable output voltage across different input voltages and load currents. The quiescent current is low, typically around 10mA, which contributes to overall efficiency. The LDI1117-1.8U is compliant with RoHS standards and is available in a SOT-89 package, making it suitable for compact designs. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - LDI1117-1.8U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDI1117-1.8U
PMIC - Voltage Regulators - Linear LDI1117-1.8U
Volt. Reg. 20V..1.782V, 1.818V

Volt. Reg. 20V..1.782V, 1.818V

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number LDI1117-1.8U
Product Name PMIC - Voltage Regulators - Linear
Special Features Internal Current Limit; Current Limit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details