DCOMPONENTS CORPORATION
DI79L06ZAB -- PMIC - VOLTAGE REGULATORS - LINEAR
DComponents Corporation
PMIC - Voltage Regulators - Linear
DI79L06ZAB
Description
Linear VR, -20V, 6.500mA
-
Lingto Electronic Limited
Datasheet
Description
Linear VR, -20V, 6.500mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DI79L06ZAB |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
0.1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Package Type
Other; SSOP
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
4.2 to 50 volts
Operating Temperature
-25 to 150 C (-13 to 302 F)
View Details