DCOMPONENTS CORPORATION
DI78L24UAB -- PMIC - VOLTAGE REGULATORS - LINEAR
DComponents Corporation
PMIC - Voltage Regulators - Linear
DI78L24UAB
Description
Volt. Reg. 35V..23V, 25V
-
Lingto Electronic Limited
Datasheet
Description
Volt. Reg. 35V..23V, 25V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DI78L24UAB |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
0.1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.5 amps
VIN
3 to 5.5 volts
View Details
2 suppliers
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details