DCOMPONENTS CORPORATION
DI78L24DAB -- PMIC - VOLTAGE REGULATORS - LINEAR
DComponents Corporation
PMIC - Voltage Regulators - Linear
DI78L24DAB
Description
Volt. Reg. 40V..23V, 25V
-
Lingto Electronic Limited
Datasheet
Description
Volt. Reg. 40V..23V, 25V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DI78L24DAB |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
0.1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.5 amps
VIN
4.5 to 5.5 volts
View Details
Package Type
Other; 20-UFBGA, DSBGA
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details