The DI78L09DAB is a linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 9.0 V with a tolerance of ±5%. It operates with an input voltage range of 11.5 to 23 V and can deliver an output current of up to 0.1 A. The device features thermal overload protection and short circuit protection, ensuring reliable operation in various applications. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters. The regulator is compliant with RoHS and is available in an SO-8 package. The maximum junction temperature is rated at 125°C, and it has a typical thermal resistance of 20 K/W. The quiescent current is approximately 6 mA at 25°C. This product is suitable for commercial and industrial applications, with options available for AEC-Q101 compliance.
Volt. Reg. 30V..8.64V, 9.36V
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | DI78L09DAB |
| Product Name | PMIC - Voltage Regulators - Linear |
| IOUT | 0.1000 amps |