The DI78L06DAB is a positive fixed voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 6V with a tolerance of ±5%. It operates with an input voltage range of 8.5V to 20V and can deliver an output current of up to 0.1A. The device features thermal overload protection and short circuit protection, enhancing its reliability in various applications. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters. The regulator is compliant with RoHS and is available in an SO-8 package. It has a maximum junction temperature of 125°C and a storage temperature range of -55°C to +150°C. The device also exhibits good line and load regulation characteristics, with a dropout voltage of 1.7V and ripple rejection of up to 46 dB.
Volt. Reg. 30V..5.76V, 6.24V
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | DI78L06DAB |
| Product Name | PMIC - Voltage Regulators - Linear |
| IOUT | 0.1000 amps |