DCOMPONENTS CORPORATION
DI62062.5S1 -- PMIC - VOLTAGE REGULATORS - LINEAR
DComponents Corporation
PMIC - Voltage Regulators - Linear
DI62062.5S1
Description
Linear VR, 7V, 0.003mA
-
Lingto Electronic Limited
Datasheet
Description
Linear VR, 7V, 0.003mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DI62062.5S1 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
0.2000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-Pin SOIC
View Details
8 suppliers
Package Type
Other; TO-252-3-L1
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details