DCOMPONENTS CORPORATION
DI62061.5S1 -- PMIC - VOLTAGE REGULATORS - LINEAR
DComponents Corporation
PMIC - Voltage Regulators - Linear
DI62061.5S1
Description
Linear VR, 7V, 0.003mA
-
Lingto Electronic Limited
Datasheet
Description
Linear VR, 7V, 0.003mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DI62061.5S1 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
0.2000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Package Type
Other; 8-WFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details