DCOMPONENTS CORPORATION
CL40M35-AQ -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL40M35-AQ
Description
CL Diode, 90V, 40mA
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 90V, 40mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL40M35-AQ |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-WFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Regulator Category
Switching
IOUT
1 amps
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; Tube
Operating Temperature
-25 to 125 C (-13 to 257 F)
View Details