DCOMPONENTS CORPORATION
CL20MD -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL20MD
Description
CL Diode, 90V, 30mA
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 90V, 30mA
Datasheet
Suppliers
PMIC - Current Regulation/Management
CL20MD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL20MD |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-WFQFN Exposed Pad
IOUT
2 amps
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs; Auto Restart
View Details