DCOMPONENTS CORPORATION
CL20M45 -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL20M45
Description
CL Diode, 90V, 20mA
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 90V, 20mA
Datasheet
Suppliers
PMIC - Current Regulation/Management
CL20M45
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL20M45 |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Switching
Package Type
Other; SOIC
Output Voltage
20 volts
View Details
2 suppliers
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details