DCOMPONENTS CORPORATION
CL20M35-AQ -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL20M35-AQ
Description
CL Diode, 90V, 20mA
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 90V, 20mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL20M35-AQ |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; SC-59
Output Voltage
3.5 volts
IOUT
0.1500 amps
View Details
2 suppliers
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
Regulator Category
Switching
Package Type
Other; Sip
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details