DCOMPONENTS CORPORATION
CL15M45 -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL15M45
Description
CL Diode, 90V, 15mA
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 90V, 15mA
Datasheet
Suppliers
PMIC - Current Regulation/Management
CL15M45
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL15M45 |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Regulator Category
Linear; Linear Voltage
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Regulator Category
Linear
Package Type
TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Special Features
Auto Restart
View Details