DCOMPONENTS CORPORATION
CL05M6F -- PMIC - CURRENT REGULATION/MANAGEMENT
DComponents Corporation
PMIC - Current Regulation/Management
CL05M6F
Description
CL Diode, 150V, 6mA, 5pF
-
Lingto Electronic Limited
Datasheet
Description
CL Diode, 150V, 6mA, 5pF
Datasheet
Suppliers
PMIC - Current Regulation/Management
CL05M6F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL05M6F |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature
-25 to 150 C (-13 to 302 F)
View Details
Regulator Category
Linear; Linear Voltage
Package Type
Other; TO-252-3-L1
IOUT
1.5 amps
View Details
Regulator Category
Linear
Package Type
SOT23; Other; SOT-23-6
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details