Enclosed AC DC Converters 1 Output 24V 630mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 5245-AME15-24SMAZ-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |