DComponents Corporation
DC DC Converters
AM2M-1515SH30JZ
Description
2W DC/DC CONVERTER
Request a Quote
Email Supplier
Datasheet
Description
2W DC/DC CONVERTER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
5245-AM2M-1515SH30JZ-ND |
|
Product Name
|
DC DC Converters |
|
Type
|
DC-DC Converter; 1
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
DC Output Voltage
24.0 volts
AC Input Voltage
110.0 volts
View Details
Type
High Voltage; Medical Power Supply
Technology
Switching Power Supply
Features
Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Type
1
Operating Temperature
-35 to 71 C (-31 to 160 F)
DC Output Current
5 amps
View Details