Win Source Part Number: 1012046-TPSMA6L12A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30.2A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: DComponents
Other Names: 2721-TPSMA6L12ATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1012046-TPSMA6L12A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-221AC, SMA Flat Leads |