Manufacturer: Dc Components
Win Source Part Number: 871152-ESD3Z12
Series: *
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871152-ESD3Z12 |
| Product Name | TVS - TVS - Diodes - ESD3Z12 |