DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AMSRW-7809Z AMSRW-7809Z

Description
Manufacturer: AIMTEC Win Source Part Number: 938983-AMSRW-7809Z Series: AMSRW-78Z (7.5W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 9V - - - 500mA 14V - 72V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSRW Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 938983-AMSRW-7809Z Series: AMSRW-78Z (7.5W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 9V - - - 500mA 14V - 72V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSRW Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AMSRW-7809Z - 938983-AMSRW-7809Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AMSRW-7809Z
938983-AMSRW-7809Z
Power Supplies Board Mount DCDC Converters - AMSRW-7809Z 938983-AMSRW-7809Z
Manufacturer: AIMTEC Win Source Part Number: 938983-AMSRW-7809Z Series: AMSRW-78Z (7.5W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 9V - - - 500mA 14V - 72V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSRW Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 938983-AMSRW-7809Z
Series: AMSRW-78Z (7.5W)
Operating Temperature Range: -40°C ~ 60°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter Output 9V - - - 500mA 14V - 72V Input
Package: Tube
Package: 3-SIP Module
Mounting: Through Hole
Family Name: AMSRW
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938983-AMSRW-7809Z
Product Name Power Supplies Board Mount DCDC Converters - AMSRW-7809Z
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data