DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AMSR-7805-NZ AMSR-7805-NZ

Description
Manufacturer: AIMTEC Win Source Part Number: 860981-AMSR-7805-NZ Series: AMSR-78-NZ (7.5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 5V - - - 500mA 6.5V - 32V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 860981-AMSR-7805-NZ Series: AMSR-78-NZ (7.5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 5V - - - 500mA 6.5V - 32V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AMSR-7805-NZ - 860981-AMSR-7805-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AMSR-7805-NZ
860981-AMSR-7805-NZ
Power Supplies Board Mount DCDC Converters - AMSR-7805-NZ 860981-AMSR-7805-NZ
Manufacturer: AIMTEC Win Source Part Number: 860981-AMSR-7805-NZ Series: AMSR-78-NZ (7.5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 5V - - - 500mA 6.5V - 32V Input Package: Tube Package: 3-SIP Module Mounting: Through Hole Family Name: AMSR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 860981-AMSR-7805-NZ
Series: AMSR-78-NZ (7.5W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter Output 5V - - - 500mA 6.5V - 32V Input
Package: Tube
Package: 3-SIP Module
Mounting: Through Hole
Family Name: AMSR
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860981-AMSR-7805-NZ
Product Name Power Supplies Board Mount DCDC Converters - AMSR-7805-NZ
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details