DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM2S-1212SZ AM2S-1212SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 848215-AM2S-1212SZ Series: AM2S-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 848215-AM2S-1212SZ Series: AM2S-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM2S-1212SZ - 848215-AM2S-1212SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM2S-1212SZ
848215-AM2S-1212SZ
Power Supplies Board Mount DCDC Converters - AM2S-1212SZ 848215-AM2S-1212SZ
Manufacturer: AIMTEC Win Source Part Number: 848215-AM2S-1212SZ Series: AM2S-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 848215-AM2S-1212SZ
Series: AM2S-Z (2W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM2S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 848215-AM2S-1212SZ
Product Name Power Supplies Board Mount DCDC Converters - AM2S-1212SZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details