DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM2D-1212SH52Z AM2D-1212SH52Z

Description
Manufacturer: AIMTEC Win Source Part Number: 851875-AM2D-1212SH52 Z Series: AM2D-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 851875-AM2D-1212SH52 Z Series: AM2D-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM2D-1212SH52Z - 851875-AM2D-1212SH52Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM2D-1212SH52Z
851875-AM2D-1212SH52Z
Power Supplies Board Mount DCDC Converters - AM2D-1212SH52Z 851875-AM2D-1212SH52Z
Manufacturer: AIMTEC Win Source Part Number: 851875-AM2D-1212SH52 Z Series: AM2D-Z (2W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 851875-AM2D-1212SH52Z
Series: AM2D-Z (2W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM2D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 851875-AM2D-1212SH52Z
Product Name Power Supplies Board Mount DCDC Converters - AM2D-1212SH52Z
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DC-DC Converters - 1228203P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details