DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM2D-0507DZ AM2D-0507DZ

Description
Manufacturer: AIMTEC Win Source Part Number: 847718-AM2D-0507DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 847718-AM2D-0507DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM2D-0507DZ
847718-AM2D-0507DZ
Power Supplies Board Mount DCDC Converters - AM2D-0507DZ 847718-AM2D-0507DZ
Manufacturer: AIMTEC Win Source Part Number: 847718-AM2D-0507DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 847718-AM2D-0507DZ
Series: AM2D-Z (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: AM2D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 847718-AM2D-0507DZ
Product Name Power Supplies Board Mount DCDC Converters - AM2D-0507DZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details