DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM2D-050505DZ AM2D-050505DZ

Description
Manufacturer: AIMTEC Win Source Part Number: 847961-AM2D-050505DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 847961-AM2D-050505DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM2D-050505DZ - 847961-AM2D-050505DZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM2D-050505DZ
847961-AM2D-050505DZ
Power Supplies Board Mount DCDC Converters - AM2D-050505DZ 847961-AM2D-050505DZ
Manufacturer: AIMTEC Win Source Part Number: 847961-AM2D-050505DZ Series: AM2D-Z (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: AM2D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 847961-AM2D-050505DZ
Series: AM2D-Z (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: AM2D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847961-AM2D-050505DZ
Product Name Power Supplies Board Mount DCDC Converters - AM2D-050505DZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
DC to DC Converter - AAT1151IVN-1.0-T1 - Richardson RFPD
Specs
Package Type Other; QFN
IOUT 0.7000 amps
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details