DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM20EW-2403SZ AM20EW-2403SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 911331-AM20EW-2403SZ Series: AM20EW-Z (20W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 5.5A 9V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: AM20E Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 911331-AM20EW-2403SZ Series: AM20EW-Z (20W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 5.5A 9V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: AM20E Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM20EW-2403SZ - 911331-AM20EW-2403SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM20EW-2403SZ
911331-AM20EW-2403SZ
Power Supplies Board Mount DCDC Converters - AM20EW-2403SZ 911331-AM20EW-2403SZ
Manufacturer: AIMTEC Win Source Part Number: 911331-AM20EW-2403SZ Series: AM20EW-Z (20W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 5.5A 9V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: AM20E Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 911331-AM20EW-2403SZ
Series: AM20EW-Z (20W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V - - - 5.5A 9V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: AM20E
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911331-AM20EW-2403SZ
Product Name Power Supplies Board Mount DCDC Converters - AM20EW-2403SZ
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1226909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details